EN
  • EN
  • DE

TC7S00F,LF

Part No TC7S00F,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SMV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features NAND Gate IC 1 Channel -
Manufacturer Toshiba Semiconductor and Storage
Series TC7S
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Family Name TC7S00
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7S00FCT-NDR, TC7S00F(TE85LF)CT-ND, TC7S00FT5LFTDKR, TC7S00F(TE85LF)TR, TC7S00FT5LFTCT-ND, TC7S00F(TE85L,F), TC7S00F(T5LFT)CT, TC7S00F(TE85LF)DKR, TC7S00F(T5LFT)TR-ND, TC7S00FFDKR-ND, TC7S00FT5LFT, TC7S00FT5LFTDKR-ND, TC7S00FLFDKR, TC7S00F(TE85LF)DKR-ND, TC7S00F(T5LFT)TR, TC7S00FFTR, TC7S00F(TE85LF)CT, TC7S00F(T5LFT)CT-ND, TC7S00F(T5L,F,T), TC7S00F(T5LFT)DKR-ND, TC7S00FT5LFTTR, TC7S00F(T5LFT)DKR, TC7S00F,LF(B, TC7S00FFDKR, TC7S00FTR-NDR, TC7S00FFCT, TC7S00FT5LFTTR-ND, TC7S00FLFCT, TC7S00FFTR-ND, TC7S00F,LF(T, TC7S00FT5LFTCT, TC7S00F (T5L,F,T), TC7S00FLFTR, TC7S00F(TE85LF)TR-ND, TC7S00FFCT-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899222-TC7S00F,LF
Ultra Librarian 3D Model Ultra Librarian TC7S00F,LF CAD Model

Description

The 899222-TC7S00F,LF is a high popularity NAND gate IC 1 channel integrated circuit from Toshiba Semiconductor and Storage.

  • Supply Voltage Range: -40°C ~ 85°C
  • Mounting Type: Surface mount
  • Family Name: TC7S00
  • Package Quantity: 3000 per reel
  • Estimated Production Lead Time: 11 weeks.
  • Supply and Demand Status: Balanced
  • Other Part Numbers: TC7S00FCT-NDR, TC7S00F(TE85LF)CT-ND, TC7S00FT5LFTDKR, TC7S00F(TE85LF)TR, TC7S00FT5LFTCT-ND, TC7S00F(TE85L,F), TC7S00F(T5LFT)CT, TC7S00F(TE85LF)DKR, TC7S00F(T5LFT)TR-ND, TC7S00FFDKR-ND, TC7S00FT5LFT, TC7S00FT5LFTDKR-ND, TC7S00FLFDKR, TC7S00F(TE85LF)DKR-ND, TC7S00F(T5LFT)TR, TC7S00FFTR, TC7S00F(TE85LF)CT, TC7S00F(T5LFT)CT-ND, TC7S00F(T5L,F,T), TC7S00F(T5LFT)DKR-ND, TC7S00FT5LFTTR, TC7S00F(T5LFT)DKR, TC7S00F,LF(B, TC7S00FFDKR, TC7S00FTR-NDR, TC7S00FFCT, TC7S00FT5LFTTR-ND, TC7S00FLFCT, TC7S00FFTR-ND, TC7S00F,LF(T, TC7S00FT5LFTCT, TC7S00F (T5L,F,T), TC7S00FLFTR, TC7S00F(TE85LF)TR-ND, TC7S00FFCT-ND.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0807 $100.0680
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,510 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess