The Ricoh R5323N004B-TR-F is a voltage detector IC designed to provide reliable system reset functionality and power management. It monitors the supply voltage and asserts a reset signal when the voltage drops below a specified threshold, preventing microcontrollers and other critical components from operating under undervoltage conditions. The 'TR' designation indicates tape and reel packaging for automated assembly, while '-F' likely signifies a specific manufacturing revision or feature set.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered device protection
- Embedded systems
- Industrial control systems
Features
- Precise voltage detection
- Low supply current
- Small package size
- Built-in hysteresis
- Open-drain output
Benefits
- Enhances system stability by preventing erratic behavior during voltage sags
- Extends battery life in portable devices due to minimal power consumption
- Enables compact product designs
- Reduces the risk of false resets
- Provides flexibility in circuit design
Additional Details
The R5323N004B-TR-F features a detection voltage of 0.4V. Its open-drain output allows for versatile configuration with external pull-up resistors. The integrated hysteresis helps to avoid unwanted oscillations and ensures reliable reset operation. The low current consumption makes it ideal for battery-powered and energy-conscious applications. This voltage detector IC is a critical component for ensuring the stable and reliable operation of electronic devices by providing a dependable reset function when voltage irregularities occur.