EN
  • EN
  • DE

R3111Q311A-TR-FA

Part No R3111Q311A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288420-R3111Q311A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q311A-TR-FA CAD Model

Description

The R3111Q311A-TR-FA is a voltage regulator IC manufactured by Ricoh. This IC is part of the R3111 series, designed to provide stable and accurate voltage regulation in various electronic applications. The "-TR-FA" suffix typically indicates specific tape and reel packaging and potentially other enhanced or modified features. It is crucial to consult the manufacturer's datasheet for accurate specifications.

Applications

  • Portable Electronics: Powering devices such as smartphones, tablets, and portable media players.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Equipment: Voltage regulation for Bluetooth modules, Wi-Fi transceivers, and other wireless components.
  • Battery-Powered Systems: Efficient voltage regulation in systems reliant on battery power.
  • Embedded Systems: Providing stable power to microprocessors and other integrated circuits within embedded systems.

Features

  • Fixed Output Voltage: 3.1V output voltage (as indicated by the '31' in the part number).
  • High Output Voltage Accuracy: Precise output voltage regulation, typically within ±1.0% tolerance.
  • Low Quiescent Current: Minimal current consumption in standby mode, which helps to extend battery life.
  • Wide Input Voltage Range: Operates within a range of input voltages, typically from 1.7V to 5.5V (refer to datasheet).
  • Overcurrent Protection (OCP): Protects the IC and the connected load from damage due to excessive current.
  • Short-Circuit Protection (SCP): Shuts down the output if a short circuit is detected, preventing damage.
  • Thermal Shutdown Protection (TSD): Protects the device by disabling the output if the junction temperature exceeds a safe limit.
  • Small Package: Available in compact packages like SOT-23-5 or DFN for space-constrained applications.
  • Ceramic Capacitor Compatible: Designed to operate stably with ceramic output capacitors.

Benefits

  • Stable and Reliable Voltage: Ensures consistent and dependable operation of electronic circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, maximizing battery runtime.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Compact Design: Small package size enables integration into small and densely packed PCBs.
  • Simplified Design: Integrated protection features reduce the need for external components.

The R3111Q311A-TR-FA voltage regulator is engineered with advanced circuit techniques to achieve low dropout voltage and high efficiency. The built-in protection mechanisms safeguard the IC and connected components from potential harm due to overcurrent, short circuits, or overheating. The IC is typically supplied in tape and reel packaging to facilitate automated assembly processes.

For comprehensive technical details, including electrical characteristics, application guidelines, and package dimensions, consult the official datasheet provided by Ricoh. Ensure proper component selection and operating conditions are maintained for optimal performance and long-term reliability.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess