EN
  • EN
  • DE

R3111H451C-T1

Part No R3111H451C-T1
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description LOW VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288268-R3111H451C-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111H451C-T1 CAD Model

Description

The Ricoh R3111H451C-T1 is a voltage detector IC, part of the R3111 series, designed for precise voltage monitoring and system reset functionality. This component is crucial in various electronic devices to ensure stable operation by detecting voltage drops and initiating a reset sequence, preventing potential malfunctions. The IC is designed to operate with minimal power consumption, making it suitable for battery-powered applications.

Applications:

  • Microprocessor and Microcontroller Systems: Provides reliable reset signals to microprocessors and microcontrollers during power-up or brown-out conditions.
  • Battery Management Systems: Monitors battery voltage levels to prevent deep discharge and ensure optimal battery performance.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect sensitive electronic components.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for voltage monitoring and reset functions.
  • Industrial Automation Equipment: Ensures stable operation of industrial equipment by monitoring power supply voltages and initiating reset sequences when necessary.

Features:

  • High-Accuracy Voltage Detection: Offers precise voltage detection, ensuring reliable system reset.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Built-in Hysteresis: Prevents false resets due to minor voltage fluctuations, enhancing system stability.
  • Open Drain Output: Provides flexibility in interfacing with various logic circuits.
  • Compact Package: Available in small packages, suitable for space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures, ensuring consistent performance in different environments.

Benefits:

  • Enhanced System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Prolonged Battery Life: Reduces power consumption, increasing the operational time of battery-powered devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functionality.
  • Improved System Protection: Safeguards electronic components from damage due to undervoltage conditions.

Additional Details:

The R3111H451C-T1 features a detection voltage of 4.5V. The 'T1' in the part number typically refers to the taping specification for automated assembly. The 'C' likely indicates a specific tolerance or feature variation. It is commonly packaged in a small SOT-23 or similar surface-mount package. The open-drain output necessitates the use of a pull-up resistor. This IC is designed to operate effectively within a broad temperature range, usually from -40°C to +85°C. The inclusion of hysteresis prevents unwanted reset operations triggered by small voltage variations near the detection threshold. Its minimal quiescent current makes it suitable for battery-powered devices where power conservation is essential.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0557 $60.5570
24+ $4.9688 $119.2512
36+ $4.8129 $173.2644
50+ $4.6581 $232.9050
65+ $4.5022 $292.6430
86+ $4.0367 $347.1562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess