EN
  • EN
  • DE

MT16LSDT6464AG-133C2

Part No MT16LSDT6464AG-133C2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 64Mx64-7A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952082-MT16LSDT6464AG-133C2
Series *
Ultra Librarian 3D Model Ultra Librarian MT16LSDT6464AG-133C2 CAD Model

Description

The MT16LSDT6464AG-133C2 is a 512MB SDRAM SODIMM module manufactured by Micron Technology Inc. It is designed for use in laptop computers and other small form-factor devices.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Embedded Systems
  • Industrial PCs

Features:

  • Capacity: 512MB
  • Memory Type: SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed: PC133 (133MHz) - indicated by -133
  • Organization: Likely 64Mx64 (64MB x 64 bits)
  • Voltage: 3.3V

Benefits:

  • Increased Memory Capacity: Upgrading to this module significantly increases the system's memory capacity, improving multitasking and performance with memory-intensive applications.
  • Fast Data Access: SDRAM technology provides fast data access for improved system responsiveness.
  • Reliable Performance: Micron is a reputable manufacturer of memory products.
  • Compact Size: SODIMM form factor is ideal for space-constrained applications.

Additional Details:

The MT16LSDT6464AG-133C2 module conforms to industry standards for SDRAM SODIMM modules. It supports standard SDRAM features such as burst mode operation, auto-refresh, and power-saving modes. The 'C2' likely indicates a specific revision or timing configuration. For detailed specifications, including timing parameters, voltage requirements, and pinout diagrams, refer to the official datasheet.

This SDRAM SODIMM module is suitable for upgrading or repairing older laptop computers and other devices that utilize SDRAM as their main system memory. It provides a reliable and cost-effective way to extend the lifespan of these systems, particularly where a larger memory capacity is needed.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess