EN
  • EN
  • DE

SST25VF040B-80-4I-QAE-T

Part No SST25VF040B-80-4I-QAE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 80MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25VF040B
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254521-SST25VF040B-80-4I-QAE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF040B-80-4I-QAE-T CAD Model

Description

Microchip Technology's SST25VF040B-80-4I-QAE-T Flash Memory

The SST25VF040B-80-4I-QAE-T is a high-performance, 4 Mbit Flash memory device from Microchip Technology, designed with the Serial Peripheral Interface (SPI) bus for fast data transfer. This robust storage solution is ideal for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems where reliable and efficient non-volatile memory storage is crucial.

Featuring a 4-Megabit memory size, this device provides ample space for firmware storage, configuration parameters, or data logging. The SST25VF040B operates at a frequency of up to 80 MHz, enabling swift read and write operations, which is essential for applications that require quick access to data and fast system boot times.

One of the key attributes of this product is its endurance and reliability. It is rated for a minimum of 100,000 erase/write cycles, ensuring a long operational life. Additionally, the data retention is specified for a minimum of 20 years at industrial temperatures, making it a reliable choice for applications where data integrity over time is paramount.

The SST25VF040B-80-4I-QAE-T comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its compact footprint and ease of PCB (Printed Circuit Board) layout. This package is also known for its excellent thermal performance, ensuring stable operation across the full industrial temperature range of -40°C to +85°C.

Microchip Technology has equipped this Flash memory with a flexible erase capability, including sector and block erase options, allowing for efficient memory management and optimization of storage space. Furthermore, the device supports full chip erase, which can be useful during major firmware updates or when a complete memory wipe is necessary.

In summary, the SST25VF040B-80-4I-QAE-T from Microchip Technology is a high-speed, reliable, and flexible SPI Flash memory solution that meets the demands of modern electronic systems. Its robust design and performance characteristics make it an excellent choice for designers looking to incorporate solid-state storage into their products.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8596 $65.0860
80+ $1.5259 $122.0720
120+ $1.4782 $177.3840
165+ $1.4305 $236.0325
210+ $1.3828 $290.3880
280+ $1.2398 $347.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess