EN
  • EN
  • DE

WLB32C285PB

Part No WLB32C285PB
Manufacturer Banner Engineering Corporation
Catalog Machine Vision - Lighting
Description WORK LIGHT STRIP 285MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Illumination Color White, Cool
Luminous Flux 750lm
Length 11.22" (285.0mm)
Profile (W x H) 1.26" x 1.81" (32.0mm x 46.0mm)
Voltage - Supply 12 ~ 30VDC
Features High/Low/Off Switching
Housing Material Aluminum (Al)
Rated Life 50,000 Hours
Termination Style Cable Leads
Temperature Range - Operating -40°C ~ 70°C
Ingress Protection IP50 - Dust Protected
Lens Type Tubular, Diffused
Approval Agency CE, cULus
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572803-WLB32C285PB
Ultra Librarian 3D Model Ultra Librarian WLB32C285PB CAD Model

Description

N

You May Also Be Interested in

Omron
RING SHADOWLESS BLUE 130MM 8.1W
Need more? Email Us
Omron
G2 SOFT BLUE BAR LIGHT 80X16MM
Need more? Email Us
Omron
EDGE TYPE LIGHTS 50X50MM BLUE
Need more? Email Us
Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
Omron
RING DIFFUSED BLUE 150MM 6.1W
Need more? Email Us
Omron
RING WHITE 123MM W/ EXT TUBES
Need more? Email Us
Omron
BAR LIGHT WHITE 150MM 13.6W
Need more? Email Us
Omron
52X20MM BLU LED BARLIGHT
Need more? Email Us
Omron
BAR LIGHTS 60X22MM RED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess