The Ricoh R3111H341C-T1-F is a highly precise voltage detector IC designed for various electronic applications requiring accurate voltage monitoring. It is part of the R3111 series known for its low power consumption and reliability. The “-T1” suffix indicates specific tape and reel packaging optimized for automated assembly, while the “-F” typically signifies a lead-free or halogen-free option, compliant with environmental regulations.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brownout conditions, ensuring proper initialization and preventing data corruption.
- Battery Voltage Monitoring: Protects batteries from over-discharge by monitoring the voltage level and triggering a shutdown or warning when it falls below a safe threshold, extending battery life.
- Power Management Systems: Enhances the efficiency and stability of power management circuits by accurately detecting voltage levels and controlling power distribution based on voltage conditions.
- Portable Electronic Devices: Used in devices such as smartphones, tablets, wearable devices, and other battery-powered gadgets to monitor battery voltage and ensure stable operation.
- Industrial Control Equipment: Provides essential voltage monitoring for industrial machinery and control systems, preventing malfunctions and ensuring safe operation by detecting abnormal voltage conditions.
Features
- Low Supply Current: Minimizes power consumption, extending battery life in portable applications and reducing overall system power requirements.
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system performance and accurate voltage detection.
- Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable output and preventing false triggering.
- Small Package Size: Enables compact designs, making it suitable for space-constrained applications and facilitating integration into small electronic devices.
- Tape and Reel Packaging (-T1): Facilitates automated assembly, reducing manufacturing costs and time by enabling efficient pick-and-place processes.
- Lead-Free/Halogen-Free (-F): Complies with environmental regulations, making it an environmentally friendly option and ensuring compliance with RoHS standards.
Benefits
- Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations, ensuring stable and reliable operation.
- Extended Battery Life: Low power consumption and accurate voltage detection contribute to longer battery operation, enhancing the usability of portable devices.
- Simplified Design: Integrated features reduce the need for external components and complex circuitry, simplifying circuit design and reducing board space.
- Cost-Effective Solution: Offers a balance of performance and price, making it a suitable choice for various applications and reducing overall system costs.
- Environmentally Compliant: Meets environmental regulations with lead-free and halogen-free materials, contributing to a greener and more sustainable electronic product.
Additional Details
The R3111H341C-T1-F has a detection voltage of 3.4V. It typically comes in a SOT-23-5 package. The IC utilizes CMOS technology, which contributes to its low power consumption. The operating temperature range is usually between -40°C and +85°C. The built-in hysteresis prevents unwanted switching behavior. The tape and reel packaging is ideal for automated pick-and-place assembly lines. It is RoHS compliant because of its lead-free and halogen-free construction.