EN
  • EN
  • DE

R1180D321B-TR-FA

Part No R1180D321B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287449-R1180D321B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180D321B-TR-FA CAD Model

Description

The Ricoh R1180D321B-TR-FA is a voltage regulator IC designed to provide a stable and efficient power supply for various electronic devices. This regulator is part of Ricoh's R1180 series, known for its low dropout voltage and high accuracy, making it suitable for applications where power efficiency and stable voltage are crucial. The "-TR-FA" suffix indicates specific packaging and taping options for automated assembly processes, possibly with enhanced specifications or quality control.

Applications

  • Smartphones and mobile devices: Used for power management and voltage regulation of internal components.
  • Tablets and portable electronics: Ensures stable power supply for processors and displays.
  • Wireless communication devices: Powering RF modules and other sensitive components.
  • Wearable devices: Suitable for small, battery-powered devices requiring efficient power management.
  • Power management systems: As a component in larger power supply circuits.

Features

  • Low Dropout Voltage: Minimizes power loss, allowing for operation with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage, crucial for sensitive electronic components.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the IC from overheating, ensuring reliable operation.
  • Small Package: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Improved Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable devices.
  • Stable System Performance: High output voltage accuracy ensures consistent and reliable performance of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage and ensure long-term reliability.
  • Compact Design: Small package size allows for integration into compact and lightweight devices.
  • Simplified Power Management: Easy to integrate and use in a variety of power supply circuits.

The R1180D321B-TR-FA typically operates with an input voltage range suitable for battery-powered applications. It features a fixed output voltage, designed to provide a precise 3.2V output. The quiescent current is very low, helping to minimize power consumption when the device is in standby mode. The regulator is available in a small package size, such as DFN(UTDFN) or SOT-23, facilitating its use in space-constrained applications. Its protection features, including overcurrent protection and thermal shutdown, contribute to the robustness and reliability of the overall system. The -TR-FA suffix indicates it is tape and reel for automated pick and place assembly, and potentially a higher grade of quality or reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess