EN
  • EN
  • DE

AP02N60I

Part No AP02N60I
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145132-AP02N60I
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP02N60I CAD Model

Description

The AP02N60I is a 600V, 2A N-Channel MOSFET from Advanced Power Electronics Corp (APEC). It is designed for high-voltage, high-efficiency power switching applications.

Applications:

  • Power supplies
  • DC-DC converters
  • Electronic ballasts
  • Motor control circuits
  • High voltage switching regulators

Features:

  • 600V Drain-Source Voltage (VDS): Suitable for high voltage applications.
  • 2A Continuous Drain Current (ID): Provides adequate current handling for various applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses for enhanced performance.
  • Avalanche Ruggedness: Provides enhanced reliability under transient conditions.

Benefits:

  • High efficiency: The low RDS(on) results in minimal power dissipation and improved efficiency.
  • Robust performance: Avalanche ruggedness ensures reliable operation under transient conditions.
  • Reduced heat dissipation: The low on-resistance helps to minimize heat generation.
  • Compact design: Enables smaller and more efficient power supply designs.
  • High reliability: Designed for stable and dependable operation in demanding environments.

Additional Details:

The AP02N60I is typically available in a TO-251 or TO-252 package. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The total gate charge (Qg) is designed for optimal switching performance. It also features a body diode. Detailed specifications, including thermal resistance and safe operating area, are available in the datasheet and should be consulted for proper design and thermal management.

This MOSFET provides a good balance of voltage, current, and low on-resistance, making it suitable for various power switching applications where efficiency and reliability are essential.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess