EN
  • EN
  • DE

SN74CB3Q16211DL

Part No SN74CB3Q16211DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56SSOP / Bus Switch 12 x 1:1 56-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CB3Q16211
Other Names 2156-SN74CB3Q16211DL,SN74CB3Q16211DLG4,SN74CB3Q16211DLG4,TEXTISSN74CB3Q16211DL
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256795-SN74CB3Q16211DL
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16211DL CAD Model

Description

Product Overview: SN74CB3Q16211DL

The SN74CB3Q16211DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product belongs to Texas Instruments' extensive range of signal switches, specifically falling into the category of FET switches and multiplexers.

Key Features

  • Low On-State Resistance: The device provides a low on-state resistance of typically 5 Ω, which minimizes signal distortion and ensures high signal integrity.
  • Wide Bandwidth: Featuring a wide bandwidth, the SN74CB3Q16211DL can handle high-speed signals with minimal propagation delay, making it suitable for data-intensive applications.
  • Low Power Consumption: Designed for energy-efficient operation, this switch conserves power, making it ideal for battery-powered and portable devices.
  • Voltage Range: The device operates with a 2.3-V to 3.6-V VCC supply, allowing for flexibility in various system voltages.
  • 24-Pin SSOP Package: The small shrink small-outline package (SSOP) enables a compact footprint on printed circuit boards, saving valuable board space.

Applications

The SN74CB3Q16211DL is versatile and can be used in a wide range of applications, including:

  • Signal routing and switching in data communication systems
  • Server and network infrastructure
  • Peripheral connections for computers
  • Audio and video signal routing
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CB3Q16211DL is no exception. It is manufactured to high standards, ensuring reliability and performance in even the most demanding conditions. The device also comes with Texas Instruments' support and extensive technical documentation, making integration into your design project straightforward.

Whether you are designing a complex data communication system or looking for a reliable switch for your next electronics project, the SN74CB3Q16211DL from Texas Instruments is an excellent choice, combining performance, efficiency, and versatility in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess