APL5101-33AI-TRG Voltage Regulator
The APL5101-33AI-TRG is a high-performance voltage regulator designed to deliver stable and reliable power to your electronic circuits. This component ensures efficient power management with an output voltage of 3.3V, making it ideal for a variety of applications ranging from consumer electronics to industrial equipment.
- Applications:
- Consumer Electronic Devices
- Industrial Automation Systems
- Battery-Powered Equipment
- Features and Benefits:
- High Efficiency: Reduces power loss and prolongs battery life.
- Low Dropout Voltage: Ensures stable output with minimal input voltage variance.
- Overcurrent Protection: Safeguards against potential circuit damage.
- Additional Details:
- Package Type: TO-263
- Operating Temperature Range: -40°C to +85°C