EN
  • EN
  • DE

R1161D242B-TR-FA

Part No R1161D242B-TR-FA
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087050-R1161D242B-TR-FA
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1161D242B-TR-FA CAD Model

Description

The Ricoh R1161D242B-TR-FA is a high-performance voltage regulator designed for applications requiring low supply current and high ripple rejection. This regulator is ideal for use in portable electronic devices and battery-powered systems where efficiency and stability are critical.

Applications

  • Smartphones
  • Digital cameras
  • Portable audio players
  • Wireless communication devices
  • Bluetooth devices

Features

  • Low supply current
  • High ripple rejection
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size
  • Stable with ceramic capacitors

Benefits

  • Extended battery life due to low supply current
  • Improved noise immunity with high ripple rejection
  • Protection against overcurrent conditions
  • Prevents damage from overheating
  • Reduced board space with small package size
  • Simplified design with ceramic capacitor compatibility

Additional Details

The R1161D242B-TR-FA voltage regulator offers a combination of low supply current and high ripple rejection, making it well-suited for noise-sensitive and power-conscious applications. The low supply current helps to maximize battery life in portable devices, while the high ripple rejection ensures a clean and stable output voltage, even in the presence of noisy input power. The built-in overcurrent and thermal shutdown protection features enhance system reliability by preventing damage due to fault conditions. The small package size and compatibility with ceramic capacitors simplify circuit design and reduce board space requirements. Output voltage is fixed at 2.4V.

Technical Specifications:

  • Output Voltage: 2.4V
  • Input Voltage Range: 1.6V to 5.5V
  • Output Current: Up to 200mA
  • Supply Current: Typically 6μA
  • Ripple Rejection: Typically 75dB
  • Package: DFN(PLP)4-0.8

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess