EN
  • EN
  • DE

R1131N331A-TR-FF

Part No R1131N331A-TR-FF
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834754-R1131N331A-TR-FF
Ultra Librarian 3D Model Ultra Librarian R1131N331A-TR-FF CAD Model

Description

The R1131N331A-TR-FF is a voltage regulator IC manufactured by Ricoh. It provides a stable and accurate output voltage of 3.3V, making it suitable for a wide range of electronic applications.

Applications

  • Microcontroller power supplies
  • Portable electronic devices (smartphones, tablets)
  • Wireless communication devices
  • Sensor power supplies
  • Battery-powered equipment

Features

  • Output Voltage: 3.3V
  • Input Voltage Range: 1.6V to 5.5V
  • Output Voltage Accuracy: ±0.8%
  • Low Dropout Voltage: 0.17V at 100mA
  • Low Quiescent Current: 40µA (typ.)
  • High Ripple Rejection: 70dB (typ.)
  • Overcurrent Protection: Integrated overcurrent protection circuit
  • Package: SOT-23-5

Benefits

  • Provides a stable and accurate 3.3V supply, ensuring reliable operation of connected components.
  • Wide input voltage range allows operation from various power sources.
  • Low dropout voltage maximizes battery life by enabling operation even with low battery voltages.
  • Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • High ripple rejection reduces noise and interference from the power supply, improving system performance.
  • The overcurrent protection prevents damage to the regulator and connected devices in case of overload or short circuit.
  • Small SOT-23-5 package allows for compact designs.

Additional Details

The R1131N331A-TR-FF is designed for portable applications where efficiency and small size are critical. It employs a CMOS process for low power consumption. The regulator is ideal for applications requiring a stable 3.3V supply, such as powering microcontrollers, sensors, and other low-power components. Its small size and integrated protection features make it a reliable and space-saving solution. The device is available in a SOT-23-5 package, suitable for high-density PCB layouts. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess