EN
  • EN
  • DE

R1131N121D

Part No R1131N121D
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description Low Voltage 300mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287085-R1131N121D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1131N121D CAD Model

Description

The Ricoh R1131N121D is a voltage regulator IC designed for use in various electronic devices. It is a low-dropout (LDO) regulator, meaning it can maintain a stable output voltage even when the input voltage is close to the desired output voltage. The R1131N121D offers a compact solution for power management in applications requiring a stable 1.2V supply.

Applications:

  • Smartphones and mobile devices: Powering core components and peripherals.
  • Wearable technology: Providing regulated voltage for sensors and processors in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Supplying stable power to microcontrollers and communication modules.
  • Portable media players: Ensuring consistent power for audio and video playback.
  • Digital cameras: Regulating voltage for image sensors and processing units.

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life, especially in battery-powered applications.
  • High Output Voltage Accuracy: Ensures stable and reliable performance of the powered components.
  • Overcurrent Protection: Protects the IC and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the IC in high-temperature environments.
  • Small Package Size: Allows for compact designs and space savings on the circuit board.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, further extending battery life.

Benefits:

  • Improved Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Enhanced System Reliability: The overcurrent and thermal shutdown protection features ensure stable and reliable operation, protecting the device from potential damage.
  • Compact Design: The small package size enables smaller and more portable product designs.
  • Stable Output Voltage: The high output voltage accuracy ensures consistent performance of the powered components, leading to improved overall system performance.
  • Simplified Power Management: The integrated protection features simplify power management design and reduce the need for external components.

Additional Details:

The R1131N121D typically operates with an input voltage range of 1.7V to 5.5V. It delivers a fixed output voltage of 1.2V with high accuracy. The device is available in a small SOT-23-5 package. It is designed to be stable with small ceramic output capacitors, further simplifying the design process and reducing component costs. The device’s internal circuitry incorporates features to minimize noise and ripple on the output voltage, ensuring clean power delivery to sensitive components.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess