EN
  • EN
  • DE

R1115Z181D-TR-F

Part No R1115Z181D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286961-R1115Z181D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1115Z181D-TR-F CAD Model

Description

The R1115Z181D-TR-F is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It belongs to the R1115 series, which is known for its low supply current, high accuracy, and small package size. This particular model provides a stable 1.8V output voltage. It's designed for use in portable devices and other applications where efficient power management is crucial.

Applications

  • Powering Microcontrollers: Provides a stable voltage supply for microcontrollers in various embedded systems.
  • Mobile Phones and Smartphones: Used in power management circuits to regulate voltage for different components within the device.
  • Wearable Devices: Suited for use in smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Ideal for providing regulated power in low-power IoT applications.
  • Portable Audio Players: Regulates voltage for audio amplifiers and other circuits in portable music players.

Features

  • Output Voltage: Fixed 1.8V output voltage with high accuracy.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Input Voltage Range: Supports a wide range of input voltages for flexibility in power source selection.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents overheating and potential damage at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low supply current helps maximize battery life in portable devices.
  • Protection Against Overload: Built-in overcurrent and thermal protection mechanisms enhance system reliability.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Wide Operating Range: Suitable for a variety of operating conditions due to its wide input voltage range.

Additional Details

The R1115Z181D-TR-F is typically supplied in a small SOT-23 or similar surface-mount package. The TR suffix commonly indicates that the component is packaged on tape and reel, making it suitable for automated assembly lines. Its extremely low quiescent current makes it very appropriate for battery powered applications where long life is important. This component will come with integrated short-circuit protection to help avoid damage from load shorts. Check the datasheet for exact details regarding operating conditions, pinouts, and package dimensions. It is frequently used in contexts which require a simple, efficient and reliable 1.8V regulated supply.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess