EN
  • EN
  • DE

RTC6689H

Part No RTC6689H
Manufacturer Richwave
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richwave
Win Source Part Number 302010-RTC6689H
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RTC6689H CAD Model

Description

The RTC6689H is a high-performance 2.4 GHz Front-End Module (FEM) designed by Richwave Technology for WLAN applications. This module integrates a Power Amplifier (PA), Low Noise Amplifier (LNA) with bypass, and a SPDT switch, offering a compact and efficient solution for wireless communication devices operating in the 2.4 GHz ISM band. Its design focuses on delivering high output power, low noise figure, and excellent linearity, making it suitable for applications requiring robust and reliable wireless connectivity.

Applications:

  • Wireless Routers: Enhances the signal strength and range of wireless routers operating in the 2.4 GHz band.
  • Wireless Adapters: Improves the performance of USB and PCI-e wireless network adapters.
  • IoT Devices: Provides reliable wireless connectivity for various Internet of Things (IoT) devices.
  • Wireless Security Cameras: Enables robust wireless communication for security cameras, ensuring stable video transmission.
  • Smart Home Devices: Integrates into smart home hubs and devices to extend wireless coverage and improve performance.

Features:

  • 2.4 GHz Operation: Specifically designed for operation in the 2.4 GHz ISM band.
  • Integrated PA, LNA, and SPDT Switch: Combines essential RF components into a single, compact module.
  • High Output Power: Delivers high output power for extended wireless range.
  • Low Noise Figure: Ensures excellent receiver sensitivity.
  • LNA Bypass Function: Offers flexibility in receiver design, allowing the LNA to be bypassed when not needed.
  • Compact Size: Minimizes board space requirements, making it suitable for small form-factor devices.

Benefits:

  • Extended Wireless Range: The high output power of the PA enables longer wireless communication distances.
  • Improved Receiver Sensitivity: The low noise figure of the LNA enhances the ability to receive weak signals.
  • Simplified Design: Integration of multiple RF components simplifies the design and reduces the bill of materials.
  • Enhanced Reliability: Robust design ensures stable and reliable performance in demanding environments.
  • Reduced Power Consumption: Efficient design minimizes power consumption, extending battery life in portable devices.

The RTC6689H is typically supplied in a small, surface-mount package, facilitating easy integration into various electronic devices. Specific technical specifications include but are not limited to gain, power consumption, voltage requirements and isolation which can be found in the datasheet. The integrated SPDT switch allows for seamless switching between transmit and receive modes. The module's performance is optimized for WLAN applications, ensuring compliance with relevant industry standards and regulations. The RTC6689H is a complete front end solution that simplifies design, improves performance and enables reliable wireless connectivity.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3250 $50.3750
375+ $0.2667 $100.0125
585+ $0.2583 $151.1055
800+ $0.2500 $200.0000
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess