EN
  • EN
  • DE

SA8016

Part No SA8016
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 2.5GHz low voltage fractional-N synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311644-SA8016
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA8016 CAD Model

Description

NXP SA8016 Mobile Station Modem

The NXP SA8016 is a sophisticated mobile station modem designed to deliver high-performance wireless communication for a variety of mobile applications. This cutting-edge modem is a part of NXP's commitment to providing advanced solutions for the rapidly evolving mobile communications market.

At the heart of the SA8016 lies a powerful baseband processor capable of handling complex signal processing tasks with ease. This processor is optimized for low power consumption, making it an ideal choice for battery-powered devices such as smartphones, tablets, and other portable electronics. With its support for multiple communication standards, the SA8016 ensures compatibility with a wide range of networks, offering flexibility and reliability to device manufacturers and end-users alike.

The modem features advanced security protocols to safeguard data transmission and ensure user privacy. It is also equipped with a high-speed data interface that enables swift data transfer rates, ensuring that users can enjoy seamless streaming, browsing, and downloading experiences. The SA8016 supports various frequency bands, allowing it to operate in different regions and comply with international communication standards.

Integration is a breeze with the SA8016, thanks to its compact form factor and comprehensive support documentation provided by NXP. This makes it a popular choice among engineers and designers looking to incorporate reliable communication capabilities into their products without the need for extensive modifications or additional components.

Key features of the NXP SA8016 include:

  • High-performance baseband processor
  • Low power consumption for extended battery life
  • Support for multiple communication standards
  • Advanced security features for data protection
  • High-speed data interface for quick data transfers
  • Support for various frequency bands
  • Compact design for easy integration

In summary, the NXP SA8016 is a versatile and efficient mobile station modem that offers outstanding performance and security features. It is designed to meet the demands of modern mobile communication devices, providing manufacturers with a reliable solution that can be easily integrated into their products.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 548 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess