EN
  • EN
  • DE

C8751H

Part No C8751H
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Microcontroller, 8-Bit, UVPROM, 8051 CPU, 12MHz, CMOS, CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015887-C8751H
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C8751H CAD Model

Description

The Intel C8751H is an 8-bit microcontroller that belongs to the MCS-51 family. It is a single-chip microcontroller with on-chip EPROM (Erasable Programmable Read-Only Memory), RAM (Random Access Memory), I/O ports, timers, and serial communication capabilities. The 'C' prefix indicates that it's a CMOS version, which typically offers lower power consumption compared to the original NMOS versions. It was commonly used in embedded control applications.

Applications:

  • Embedded control systems
  • Industrial automation
  • Robotics
  • Consumer electronics
  • Automotive electronics

Features:

  • 8-bit CPU
  • 4 KB on-chip EPROM
  • 128 bytes on-chip RAM
  • 32 programmable I/O lines
  • Two 16-bit timer/counters
  • Full duplex UART serial channel
  • Six interrupt sources

Benefits:

  • Single-chip solution reduces component count
  • Low power consumption (CMOS technology)
  • Easy to program with available development tools
  • Versatile I/O capabilities
  • Suitable for a wide range of embedded applications

Additional Details:

The C8751H operates with a clock frequency typically up to 12 MHz. It supports a variety of addressing modes for accessing memory and peripherals. The 32 I/O lines can be individually configured as inputs or outputs, providing flexible interfacing capabilities. The two 16-bit timer/counters can be used for timing, counting, and generating PWM signals. The full-duplex UART serial channel allows for communication with other devices using standard serial protocols such as RS-232. The C8751H has six interrupt sources, including external interrupts, timer interrupts, and serial communication interrupts. This allows the microcontroller to respond to events in real-time. The C8751H is packaged in a 40-pin DIP (Dual In-line Package). Its robust feature set and ease of use made it a popular choice for embedded control applications in various industries.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3462
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess