EN
  • EN
  • DE

RTC5601

Part No RTC5601
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835964-RTC5601
Ultra Librarian 3D Model Ultra Librarian RTC5601 CAD Model

Description

The RTC5601 is a highly integrated RF front-end (RFFE) module manufactured by Richwave. This module is designed to support a wide range of wireless communication standards, including Wi-Fi, Bluetooth, and Zigbee, making it ideal for applications requiring multi-protocol connectivity.

Applications:

  • Internet of Things (IoT) Devices
  • Smart Home Automation Systems
  • Wearable Electronics (Smartwatches, Fitness Trackers)
  • Wireless Audio Devices (Headphones, Speakers)
  • Wireless Routers and Access Points

Features:

  • Multi-Protocol Support: Supports Wi-Fi (802.11 a/b/g/n), Bluetooth (including Bluetooth Low Energy - BLE), and Zigbee protocols.
  • High Integration: Integrates power amplifiers (PAs), low-noise amplifiers (LNAs), filters, and switches into a single module.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Low Power Consumption: Optimized for minimal power consumption, extending battery life in portable devices.
  • High Sensitivity: LNAs provide excellent sensitivity, enabling reliable communication even in weak signal environments.
  • High Output Power: PAs deliver sufficient output power for robust communication range.
  • Integrated Filters: On-chip filters minimize interference from unwanted signals.
  • Flexible Configuration: Supports various configuration options to optimize performance for different applications.
  • Simplified Design: Highly integrated design reduces the number of external components required, simplifying the design process.

Benefits:

  • Simplified Design: Reduces design complexity and time-to-market by integrating multiple RF components into a single module.
  • Improved Performance: Optimized RF performance ensures reliable wireless communication.
  • Reduced Power Consumption: Extends battery life in portable devices, making it ideal for IoT applications.
  • Smaller Footprint: Compact size allows for integration into smaller and more portable devices.
  • Cost-Effective: Integrated solution reduces the overall system cost.
  • Multi-Protocol Support: Enables a single device to support multiple wireless communication standards.
  • Enhanced Reliability: Robust design ensures stable and reliable operation.

The RTC5601 incorporates advanced RF design techniques to achieve high performance and low power consumption. The integration of multiple RF components into a single module simplifies the design process and reduces the overall system cost. Its multi-protocol support makes it a versatile solution for a wide range of wireless communication applications. The RTC5601 is a key component for enabling robust and energy-efficient wireless connectivity in modern IoT and portable devices.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess