EN
  • EN
  • DE

RCT6694

Part No RCT6694
Manufacturer Richwave
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richwave
Win Source Part Number 291526-RCT6694
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCT6694 CAD Model

Description

The RCT6694, manufactured by Richwave, is a highly integrated RF front-end module designed for wireless communication applications. This module incorporates multiple components, including a power amplifier (PA), low noise amplifier (LNA), and filtering circuitry, all within a compact package. It is specifically engineered to enhance the performance and efficiency of wireless systems operating in specific frequency bands, making it suitable for use in various consumer electronics and IoT devices.

Applications:

  • Wireless Routers: Used in wireless routers to amplify the signal and improve the range and reliability of the Wi-Fi network.
  • IoT Devices: Integrated into IoT devices for robust wireless communication, ensuring reliable data transmission in smart home and industrial applications.
  • Mobile Devices: Incorporated in smartphones and tablets to enhance the performance of wireless connectivity.
  • Wireless Adapters: Utilized in USB wireless adapters to improve the signal strength and data transfer rates.

Features:

  • High Integration: Combines PA, LNA, and filtering components into a single module.
  • Compact Size: Designed with a small form factor for easy integration into various devices.
  • Optimized Performance: Enhances signal strength and reduces noise for improved wireless communication.
  • Wide Frequency Range: Supports a wide range of frequency bands, making it versatile for different applications.

Benefits:

  • Improved Signal Strength: Boosts the signal strength for enhanced wireless range and coverage.
  • Reduced Noise: Minimizes noise interference, resulting in clearer and more reliable communication.
  • Enhanced Efficiency: Optimizes power consumption, extending the battery life of mobile devices.
  • Simplified Design: Reduces the complexity of the system design, speeding up the development process.

Additional Details:

The RCT6694 RF front-end module typically operates within a specific frequency range (e.g., 2.4 GHz or 5 GHz) and is designed to meet stringent regulatory requirements. The integrated filtering circuitry helps to suppress unwanted signals and interference, ensuring compliance with industry standards. The module's compact size and high level of integration make it an ideal choice for space-constrained applications, where size and performance are critical considerations. The PA component provides the necessary power amplification to transmit wireless signals over longer distances, while the LNA component amplifies weak signals received from remote devices. This combination of features ensures robust and reliable wireless communication in various environments.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess