EN
  • EN
  • DE

RT9646GQV

Part No RT9646GQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301691-RT9646GQV
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9646GQV CAD Model

Description

The RT9646GQV is a highly integrated power management IC (PMIC) designed by Richtek USA Inc. It is tailored for applications that require multiple power rails and sophisticated power management features. This PMIC integrates several DC-DC converters and LDO regulators to provide efficient and reliable power to various system components.

Applications:

  • Smartphones: Powers the application processor, display, memory, and other peripherals.
  • Tablets: Manages power distribution for the display, processor, and connectivity modules.
  • Portable Media Players: Provides efficient power to the processor, display, and audio components.
  • Handheld Devices: Suitable for any battery-powered handheld device requiring multiple voltage rails.
  • Embedded Systems: Used in various embedded systems requiring complex power management.

Features:

  • Multiple DC-DC Converters: Integrates multiple buck converters for efficient voltage step-down.
  • Low Dropout (LDO) Regulators: Provides stable and clean power to sensitive analog circuits.
  • I2C Interface: Allows for easy configuration and monitoring of power settings.
  • Dynamic Voltage Scaling (DVS): Enables dynamic adjustment of voltage levels for power optimization.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device to prevent overheating.
  • Power Good Indicators: Provides signals indicating the status of each power rail.

Benefits:

  • High Integration: Reduces component count and board space requirements.
  • Improved Efficiency: Minimizes power loss, extending battery life in portable devices.
  • Flexible Configuration: Allows customization of power settings for different application needs.
  • Robust Protection: Protects the system from various fault conditions.
  • Simplified Design: Simplifies power supply design with integrated features.

Additional Details:

The RT9646GQV utilizes an I2C interface for configuration and monitoring, allowing system designers to fine-tune the power settings for optimal performance and power efficiency. It includes multiple DC-DC converters and LDO regulators, each with specific voltage and current capabilities to cater to various system requirements. The PMIC also features comprehensive protection mechanisms, including OVP, OCP, and thermal shutdown, ensuring robust and reliable operation. Dynamic voltage scaling (DVS) allows the system to dynamically adjust voltage levels based on the workload, further optimizing power consumption. Detailed technical specifications, application examples, and evaluation boards are available from Richtek to support the design and implementation process.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
AMCC
Lowest to $12.4155
Delta Electronics
Lowest to $78.4164

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess