EN
  • EN
  • DE

FQP7N60C

Part No FQP7N60C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013917-FQP7N60C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQP7N60C CAD Model

Description

The FQP7N60C is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor (formerly Fairchild Semiconductor). It's designed for high-voltage, high-current switching applications. This device features low on-resistance and fast switching performance, making it suitable for various power electronics applications.

Applications:

  • Switch-Mode Power Supplies (SMPS): Widely used as a switching element in SMPS, efficiently converting voltage levels.
  • Power Inverters: Employed in inverters to convert DC power to AC power, often seen in solar inverters and UPS systems.
  • Motor Control: Utilized in motor control circuits for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Used in electronic lighting ballasts for fluorescent and LED lighting.
  • High Voltage Switching: Suitable for various high-voltage switching applications where efficiency and reliability are crucial.

Features:

  • High Voltage Rating: Offers a high drain-source voltage (VDSS) rating, enabling it to withstand high voltages in demanding applications.
  • Low On-Resistance: Provides low on-resistance (RDS(on)), minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Allows rapid switching of the load current, reducing switching losses and improving overall performance.
  • High Current Capability: Can handle significant drain currents, making it suitable for high-power applications.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown, offering added protection against voltage transients.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds result in higher overall system efficiency.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in challenging environments.
  • Simplified Design: Easy to integrate into various circuit designs, simplifying the development process.
  • Reduced Power Dissipation: Low on-resistance minimizes power dissipation, reducing heat generation and improving thermal performance.
  • Increased Power Density: High current capability and suitable package options enable high power density designs.

Technical Specifications: The FQP7N60C typically features a drain-source voltage (VDSS) of 600V, a continuous drain current (ID) of 7A, and a low on-resistance (RDS(on)). Refer to the ON Semiconductor datasheet for precise specifications, including gate threshold voltage, input capacitance, and thermal resistance. It is commonly packaged in TO-220.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess