EN
  • EN
  • DE

RT9302PJ8

Part No RT9302PJ8
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description 60mA 3-Channel Pulse Dimming Current Source LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301572-RT9302PJ8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9302PJ8 CAD Model

Description

The RT9302PJ8 is a high-efficiency, synchronous rectified, step-down DC-DC converter. It's designed for portable applications where small size and high efficiency are critical. This converter operates with a wide input voltage range and provides excellent output voltage regulation.

Applications

  • Portable Devices
  • Tablet PCs
  • Smartphones
  • Low-Power Systems

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Over-Current Protection: Includes over-current protection to prevent damage during overload conditions.
  • Short-Circuit Protection: Integrated short-circuit protection safeguards the device and connected components.
  • Thermal Shutdown Protection: Provides thermal shutdown protection to prevent overheating.
  • Small Package: Available in a small package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable performance of connected circuits.
  • Robust Protection: Comprehensive protection features enhance system reliability and prevent damage.
  • Compact Design: Small package size enables integration into compact devices.

Additional Details

The RT9302PJ8 typically includes features like soft-start to limit inrush current during startup and enable to control the operation. Further technical specifications, such as switching frequency and efficiency curves, are usually available in the product datasheet. The device's switching frequency is optimized to balance efficiency and component size. The internal compensation network is designed for stable operation with a wide range of output capacitors. It uses a current mode control architecture.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess