EN
  • EN
  • DE

RT9232APS

Part No RT9232APS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Programmable Frequency Synchronous Buck PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301414-RT9232APS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9232APS CAD Model

Description

The RT9232APS, produced by Richtek USA Inc., is a synchronous rectified boost converter specifically designed to provide a regulated output voltage from a low voltage input source. It integrates a high-efficiency synchronous rectifier to minimize power loss and improve overall efficiency, making it suitable for battery-powered applications.

Applications:

  • Portable Power Supplies
  • White LED Drivers
  • Boost Regulators for LCD Bias
  • Handheld Devices
  • USB Power Applications

Features:

  • High Efficiency: Synchronous rectification for up to 95% efficiency.
  • Integrated Synchronous Rectifier: Reduces external components and simplifies design.
  • Adjustable Output Voltage: Programmable output voltage for versatile applications.
  • Low Startup Voltage: Operates from a low input voltage.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient input voltage.
  • Short-Circuit Protection (SCP): Safeguards the device from damage caused by short circuits.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency enables longer operating times for battery-powered devices.
  • Simplified Design: Integrated components minimize external parts, streamlining design.
  • Stable Output: Provides stable and regulated output voltage despite input voltage and load variations.
  • Robust Protection: Built-in protection features ensure reliable operation.
  • Compact Solution: Small footprint ideal for portable applications.

Additional Details:

The RT9232APS uses a constant frequency PWM control scheme for optimized performance. The output voltage can be programmed through an external resistor divider. A shutdown mode further reduces power consumption when the device is inactive. It's packaged for efficient thermal management.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess