EN
  • EN
  • DE

RT8966HGQW

Part No RT8966HGQW
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 756185-RT8966HGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8966HGQW CAD Model

Description

The RT8966HGQW is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. It's designed for powering portable devices and systems, providing multiple regulated voltage rails from a single input source. This PMIC optimizes power efficiency and simplifies power supply design.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Other Battery-Powered Devices

Features

  • Multiple Output Rails: Provides several regulated voltage outputs for different system components.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Integrated Power Switches: Reduces the number of external components.
  • Over-Voltage Protection (OVP): Protects the system from over-voltage conditions.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Shuts down the device to prevent overheating.

Benefits

  • Extended Battery Life: High efficiency operation maximizes battery runtime.
  • Reduced System Cost: Integrated functionality minimizes the need for external components.
  • Enhanced System Reliability: Built-in protection features safeguard the system from damage.
  • Simplified Design: Reduces the complexity of power supply design.
  • Compact Solution: Small package size allows for integration into portable devices.

Technical Specifications

The RT8966HGQW PMIC is characterized by its input voltage range, output voltage levels, output current capabilities, and switching frequency. The input voltage range specifies the range of input voltages that the PMIC can accept. The output voltage levels define the regulated voltage outputs provided by the PMIC. The output current capabilities indicate the maximum current that each output can deliver. The switching frequency affects the efficiency and size of the power supply. The specific details of the RT8966HGQW shows it to be a Quad Step-Down Regulator with Dynamic Voltage Scaling for Portable Applications.

In summary, the RT8966HGQW PMIC from Richtek is a versatile and efficient solution for powering portable devices. Its multiple output rails, high efficiency, and integrated protection features make it an excellent choice for smartphones, tablets, and other battery-powered applications. Its compact size and simplified design reduce system cost and complexity. It's a highly efficient, multi-channel power management solution designed to meet the stringent requirements of modern portable devices.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess