EN
  • EN
  • DE

RT8537GQW(Z10)

Part No RT8537GQW(Z10)
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114757-RT8537GQW(Z10)
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8537GQW(Z10) CAD Model

Description

The RT8537GQW(Z10) is a highly integrated single cell Li-Ion/Li-Polymer battery charger with system power path management from Richtek USA Inc. It is designed to efficiently charge single-cell lithium-ion or lithium-polymer batteries while providing power to the system, making it ideal for portable devices.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • Low-power handheld devices

Features:

  • High Efficiency: High charging efficiency for reduced heat generation.
  • System Power Path Management: Allows the system to operate even with a deeply discharged battery or no battery.
  • Input Overvoltage Protection (OVP): Protects the charger from excessive input voltage.
  • Battery Overvoltage Protection (OVP): Protects the battery from overcharging.
  • Thermal Regulation: Reduces charge current during high temperature to protect the device.
  • Automatic Sleep Mode: Enters a low-power sleep mode when charging is complete.

Benefits:

  • Fast Charging: Optimized charging algorithms enable fast battery charging.
  • Extended Battery Life: Precise charging control extends battery lifespan.
  • Improved System Reliability: Built-in protection features enhance system reliability.
  • Simplified Design: Highly integrated design reduces the number of external components required.
  • Compact Size: Small package allows for use in space-constrained applications.

Technical Specifications:

  • Input Voltage: Typically 4.5V to 5.5V
  • Charge Voltage: 4.2V (for single-cell Li-Ion/Li-Polymer)
  • Charge Current: Programmable, typically up to 2A
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package: WQFN or similar small package
  • Charging Algorithm: Constant Current/Constant Voltage (CC/CV)

The RT8537GQW(Z10) battery charger offers a highly efficient and reliable solution for charging single-cell Li-Ion/Li-Polymer batteries in portable devices. Its integrated features and protection circuits simplify the design process and ensure safe and efficient battery charging.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
QSI
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess