EN
  • EN
  • DE

RT8295ALZSP

Part No RT8295ALZSP
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description Conv DC-DC 4.5V to 17V Synchronous Step Down Single-Out 0.76V to 7V 3A 8-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008856-RT8295ALZSP
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT8295ALZSP CAD Model

Description

The RT8295A is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek. It is designed to deliver a stable and regulated voltage output from a higher input voltage, making it suitable for various portable devices and power management applications. This converter integrates power MOSFETs and control circuitry to minimize external components and simplify the design process.

Applications:

  • Notebook Computers: Provides core voltage regulation for CPUs and GPUs.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Solid-State Drives (SSDs): Regulates power for SSD controllers and memory chips.
  • Graphics Cards: Supplies power to GPU core and memory.
  • Point-of-Load (POL) Regulators: Used in distributed power systems.

Features:

  • High Efficiency: Achieves up to 95% efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: Operates from 4.5V to 26V input voltage.
  • Adjustable Output Voltage: Output voltage can be adjusted through external resistors.
  • Synchronous Rectification: Integrates synchronous MOSFETs to improve efficiency.
  • Current Mode Control: Provides fast transient response and stable operation.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Under-Voltage Protection (UVP): Protects the load from under-voltage conditions.
  • Thermal Shutdown Protection: Shuts down the converter to prevent overheating.

Benefits:

  • Longer Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage for sensitive loads.
  • Simplified Design: Integrated MOSFETs and control circuitry reduce external component count.
  • Robust Protection: Comprehensive protection features ensure reliable operation.

Additional Details:

The RT8295A operates at a switching frequency that is typically between 300 kHz and 600 kHz, which allows for a good balance between efficiency and component size. It uses current mode control to provide excellent transient response and loop stability. The device is available in a small QFN package, making it suitable for space-constrained applications. The adjustable output voltage feature allows for customization to meet specific load requirements. The synchronous rectification technique reduces power loss by replacing the traditional Schottky diode with a MOSFET, which has a lower forward voltage drop. The RT8295A also includes soft-start functionality to limit inrush current during startup, reducing stress on the input power source. The over-current protection is typically implemented using cycle-by-cycle current limiting. The under-voltage lockout (UVLO) feature prevents the converter from operating if the input voltage is too low, protecting the device from damage. It is commonly used in power supplies for LCD monitors and televisions. The RT8295A is RoHS compliant and lead-free.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,258 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess