EN
  • EN
  • DE

LM301N

Part No LM301N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025736-LM301N
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM301N CAD Model

Description

The LM301N is a general-purpose operational amplifier (op-amp) manufactured by National Semiconductor (now Texas Instruments). It is a versatile and widely used amplifier known for its simplicity, stability, and cost-effectiveness. The LM301N is suitable for a variety of analog signal processing applications, including amplification, filtering, and signal conditioning.

Applications

  • Voltage Amplifiers: Used in voltage amplifiers to increase the amplitude of signals.
  • Active Filters: Employed in active filters to shape frequency responses and remove unwanted noise.
  • Oscillators: Utilized in oscillators to generate periodic waveforms.
  • Comparators: Found in comparators to compare two voltages and produce a digital output.
  • Signal Conditioning: Used in signal conditioning circuits to modify signals for further processing.

Features

  • Internal Frequency Compensation: Features internal frequency compensation for stable operation.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage from accidental shorts.
  • Wide Input Voltage Range: Offers a wide input voltage range for versatile applications.
  • Low Input Offset Voltage: Exhibits low input offset voltage for accurate signal amplification.
  • High Open-Loop Gain: Provides high open-loop gain for achieving desired amplification.

Benefits

  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Stable Operation: Provides stable operation due to internal frequency compensation.
  • Reliable Performance: Offers reliable performance in a variety of operating conditions.
  • Cost-Effective: Provides a cost-effective solution for general-purpose amplification.
  • Simplified Design: Simplifies circuit design and reduces component count.

Additional Details

The LM301N is available in a DIP (Dual In-line Package). It operates with a dual power supply. Detailed specifications, including electrical characteristics, timing diagrams, and package dimensions, are available in the Texas Instruments LM301N datasheet.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KEC
Lowest to $0.0658
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess