EN
  • EN
  • DE

RT7237CH

Part No RT7237CH
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835875-RT7237CH
Ultra Librarian 3D Model Ultra Librarian RT7237CH CAD Model

Description

The RT7237CH is a high-efficiency, synchronous buck converter from Richtek USA Inc. designed for a wide range of applications requiring step-down conversion with excellent transient response and high power density. This converter integrates power MOSFETs and a control scheme optimized for demanding power supply requirements.

Applications:

  • Notebook Computers: Used in the power management sections to provide regulated voltage rails for the CPU, GPU, and memory.
  • Tablet PCs: Efficiently powers the various components within the tablet, ensuring long battery life.
  • Solid-State Drives (SSDs): Provides a stable and efficient power source for the SSD controller and memory chips.
  • Networking Equipment: Powers network processors, switches, and routers.
  • Point of Load (POL) Regulators: Used in distributed power architectures where multiple voltage rails are required near the load.

Features:

  • Wide Input Voltage Range: Operates from a wide input voltage range, typically from 4.5V to 18V, allowing for versatile usage in various power systems.
  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power losses and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to support different load requirements.
  • Integrated Power MOSFETs: Integrates both high-side and low-side power MOSFETs, simplifying the design and reducing external component count.
  • Overcurrent Protection (OCP): Provides robust protection against overcurrent conditions, preventing damage to the converter and the load.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions, ensuring system reliability.
  • Thermal Shutdown Protection (TSD): Shuts down the converter in case of excessive temperature, preventing thermal damage.
  • Short Circuit Protection (SCP): Protects the converter in the event of a short circuit on the output.
  • Enable/Disable Control: Offers an enable/disable pin for controlling the converter's operation, allowing for power saving in idle mode.

Benefits:

  • Increased Battery Life: High efficiency leads to reduced power consumption and extended battery life in portable devices.
  • Improved System Reliability: Comprehensive protection features safeguard the converter and the load from various fault conditions.
  • Reduced Design Complexity: Integration of power MOSFETs simplifies the design process and lowers component count.
  • Enhanced Thermal Performance: High efficiency minimizes heat generation, improving thermal performance and system stability.
  • Flexible Power Solution: Adjustable output voltage allows the converter to be adapted to different application requirements.
  • Compact Solution Size: Integrates many features into a small package, saving board space.

Additional Details:

The RT7237CH typically operates at a high switching frequency, enabling the use of smaller external components. The specific switching frequency can often be adjusted using external resistors or capacitors to optimize performance for particular applications. The device is available in a compact package, suitable for space-constrained applications. The internal compensation network further simplifies the design process, reducing the need for external components.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2795 $58.6950
505+ $0.2298 $116.0490
785+ $0.2218 $174.1130
1,080+ $0.2148 $231.9840
1,390+ $0.2079 $288.9810
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess