EN
  • EN
  • DE

TMUX1308DYYR

Part No TMUX1308DYYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 5-V, 8:1, 1-CHANNEL GENERAL-PURP / 1 Circuit IC Switch 8:1 195Ohm 16-SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 14pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package 16-SOT-23-THIN
Base Product Number TMUX1308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1308DYYRDKR,296-TMUX1308DYYRCT,296-TMUX1308DYYRTR
Standard Package 3,000
Win Source Part Number 963594-TMUX1308DYYR
Ultra Librarian 3D Model Ultra Librarian TMUX1308DYYR CAD Model

Description

The TMUX1308DYYR is a cutting-edge, high-performance analog multiplexer from Texas Instruments. This precision device is designed to handle eight channels, providing a versatile solution for routing analog signals in a variety of electronic applications. The TMUX1308DYYR is ideal for use in test equipment, data acquisition systems, and battery-powered instruments, where efficient signal management is crucial.

Key Features

  • Low On-Resistance: The TMUX1308DYYR boasts an exceptionally low on-resistance (Ron), typically around 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Range: This device operates over a wide supply range of ±5.5V to ±16.5V or a single supply of 10V to 16.5V, accommodating various application needs.
  • Low Leakage Current: The leakage current is remarkably low, which is critical for maintaining accuracy in precision measurement systems.
  • Extended Temperature Range: With an operational temperature range of -40°C to 125°C, the TMUX1308DYYR is suitable for use in harsh environments.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel-to-channel transitions, thereby reducing the chance of transient errors in signal routing.

Applications

The versatility of the TMUX1308DYYR makes it an excellent choice for a wide array of applications, including:

  • Data acquisition systems
  • Signal routing
  • Audio and video switching
  • Automated test equipment
  • Instrumentation
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMUX1308DYYR is no exception. It is manufactured using the latest techniques to ensure high reliability and performance under varying conditions. Furthermore, the device comes in a compact VSSOP-16 package, making it easy to integrate into space-constrained designs.

Ordering Information

The TMUX1308DYYR is available for order in different quantities to meet the needs of both small-scale projects and large-volume production. For detailed pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1428 $50.6940
855+ $0.1172 $100.2060
1,325+ $0.1135 $150.3875
1,820+ $0.1099 $200.0180
2,355+ $0.1062 $250.1010
3,155+ $0.0952 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,610 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess