The 1206CS-561XGLC is a surface mount chip inductor manufactured by Coilcraft. This inductor is designed for use in a variety of high-frequency applications and is characterized by its compact size, high performance, and robust construction.
Applications
- RF Circuits
- Wireless Communication Devices
- Mobile Phones
- GPS Systems
- Filters and Matching Networks
Features
- Surface Mount Design
- Ceramic Construction
- High Q Value
- Tight Tolerance
- Excellent SRF (Self-Resonant Frequency)
Benefits
- Enables compact circuit designs
- Provides stable inductance over temperature
- Offers low loss and high efficiency
- Ensures consistent performance
- Suitable for high-frequency applications
Technical Specifications
The 1206CS-561XGLC has an inductance value of 560 nH (561). It is constructed using a ceramic core material and features a wirewound construction. The tolerance is typically ±2%. The SRF is approximately 100 MHz. The inductor is designed for reflow soldering and is available in a 1206 package size (3.2 mm x 1.6 mm). The maximum DC resistance (DCR) is very low, which reduces power loss and improves efficiency. The operating temperature range is typically -40°C to +125°C. The current handling capability is optimized for its size, making it suitable for demanding applications.
The inductor's high Q value and SRF make it ideal for RF applications where signal integrity and low loss are critical. Its compact size allows for dense circuit layouts, while its robust construction ensures reliable performance in harsh environments. The 1206CS-561XGLC is commonly used in filters, matching networks, and other high-frequency circuits in wireless communication devices and other electronic equipment.