EN
  • EN
  • DE

FAN1587D33

Part No FAN1587D33
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058496-FAN1587D33
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN1587D33 CAD Model

Description

The FAN1587D33 is a low-dropout (LDO) voltage regulator manufactured by Fairchild/ON Semiconductor. It's designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for applications where efficiency and space are critical.

Applications

  • Motherboards: Used to regulate voltage for sensitive components.
  • Graphics Cards: Powers critical circuits requiring stable voltage.
  • Networking Equipment: Regulates power for routers, switches, and modems.
  • Industrial Control Systems: Provides reliable power in harsh environments.
  • Battery-Powered Devices: Extends battery life by efficiently regulating voltage.

Features

  • Low Dropout Voltage: Ensures regulation with minimal input-output voltage difference.
  • 3.3V Fixed Output: Provides a stable and accurate 3.3V supply.
  • High Output Current: Delivers sufficient power for demanding applications.
  • Over-Current Protection: Protects the regulator and connected components from damage.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.

Benefits

  • Improved System Stability: Provides a clean and stable power supply, reducing the risk of malfunctions.
  • Extended Battery Life: High efficiency minimizes power loss, extending battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features safeguard against damage from over-current and overheating.
  • Simplified Design: Fixed output voltage simplifies design and reduces component count.
  • Space-Saving Solution: Compact package allows for use in space-constrained applications.

Additional Details

The FAN1587D33 typically comes in a surface-mount package (e.g., DPAK or TO-252). It requires a minimal number of external components for operation, such as input and output capacitors. The specific voltage regulation characteristics (e.g., dropout voltage, line regulation, load regulation) are detailed in the manufacturer's datasheet. It's crucial to refer to the datasheet for accurate specifications and application guidelines.

The regulator's protection features, including over-current and thermal shutdown, contribute to its robustness and suitability for demanding applications. Its high efficiency and low dropout voltage make it an excellent choice for battery-powered and energy-sensitive systems.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess