EN
  • EN
  • DE

RT5033WSC

Part No RT5033WSC
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971012-RT5033WSC
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT5033WSC CAD Model

Description

The RT5033WSC is a highly integrated power management IC (PMIC) manufactured by Richtek USA Inc. It is designed for use in portable devices and other battery-powered applications. PMICs like the RT5033WSC manage power distribution, battery charging, and voltage regulation to optimize system performance and efficiency.

Applications

  • Smartphones: Manages power distribution and battery charging in smartphones.
  • Tablets: Used for power management and battery charging in tablet computers.
  • Portable Media Players: Employed in portable media players for efficient power distribution and battery management.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable devices.
  • Handheld Game Consoles: Used for power management and battery charging in handheld gaming devices.
  • IoT Devices: Utilized in various IoT (Internet of Things) devices for efficient power management.

Features

  • Integrated Power Management: Combines multiple power management functions in a single IC.
  • Battery Charging: Supports various battery charging profiles for Li-ion and Li-Polymer batteries.
  • Voltage Regulation: Provides multiple regulated voltage outputs for different system components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Voltage Protection: Protects the system from over-voltage conditions.
  • Over-Current Protection: Protects the system from over-current conditions.

Benefits

  • Extended Battery Life: Efficient power management extends battery life in portable devices.
  • Simplified System Design: Integrated functions reduce the number of external components required.
  • Improved System Reliability: Protection features prevent damage from over-voltage and over-current conditions.
  • Smaller Footprint: Compact package size allows for integration into space-constrained applications.
  • Cost-Effective Solution: Integrated functions reduce overall system cost.
  • Optimal power consumption: Manages power needs efficiently.

Additional Details

The RT5033WSC typically operates from a wide input voltage range and provides multiple regulated outputs with different voltage levels and current capabilities. Detailed specifications, including charging profiles, voltage regulation accuracy, and protection features, can be found in the manufacturer's datasheet. Its integrated design and efficient performance make it a popular choice for various portable electronic devices.

You May Also Be Interested in

TURCK
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,988 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess