EN
  • EN
  • DE

RT2516GSP

Part No RT2516GSP
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1616+
Reference case SOP
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 756176-RT2516GSP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT2516GSP CAD Model

Description

The RT2516GSP is a high-efficiency, synchronous rectified step-down DC-DC converter manufactured by Richtek USA Inc. It's designed to provide a stable and efficient power solution for various applications requiring voltage regulation. The device integrates power MOSFETs and a current-mode control architecture to achieve high efficiency and fast transient response.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Power Banks: Providing efficient voltage regulation for battery charging and discharging.
  • Solid State Drives (SSDs): Supplying power to SSD controllers and memory chips.
  • Networking Equipment: Powering routers, switches, and other network devices.
  • FPGA and Microprocessor Power: Supplying regulated voltage to FPGAs and microprocessors in embedded systems.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Integrated Power MOSFETs: Reduces component count and simplifies PCB layout.
  • Current-Mode Control: Provides fast transient response and stable operation.
  • Adjustable Output Voltage: Allows customization to meet specific voltage requirements.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Compact Solution Size: Integrated MOSFETs and minimal external components reduce board space.
  • Stable and Reliable Operation: Current-mode control ensures stable performance under varying load conditions.
  • Flexible Design: Adjustable output voltage allows for wide range of applications.
  • Robust Protection Features: OCP, OVP, SCP, and OTP ensure safe and reliable operation.

The RT2516GSP typically operates with an input voltage range of 4.5V to 18V and can deliver output currents up to 2A. It features a switching frequency of 500kHz, allowing for a good balance between efficiency and component size. The device incorporates various protection features, including overcurrent protection, overvoltage protection, short-circuit protection, and thermal shutdown protection, ensuring robust and reliable operation. The small WDFN package allows for compact PCB layouts, making it suitable for space-constrained applications. This converter is a popular choice for applications requiring high efficiency, stable output voltage, and comprehensive protection features, such as in portable devices, power banks, and embedded systems.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
ON Semiconductor
Lowest to $2.5606
IXYS
Lowest to $7.8205
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5529 $52.5255
225+ $0.4537 $102.0825
345+ $0.4395 $151.6275
475+ $0.4253 $202.0175
610+ $0.4112 $250.8320
815+ $0.3686 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,700 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess