EN
  • EN
  • DE

CS4328-BP

Part No CS4328-BP
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 18-Bit, Stereo D/A Converter for Digital Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163152-CS4328-BP
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS4328-BP CAD Model

Description

The Cirrus Logic CS4328-BP is a stereo D/A converter (DAC). It is a high-performance, low-power integrated circuit designed for audio applications. The BP suffix likely denotes a specific package or feature set.

Applications

  • Portable audio players
  • CD players
  • DVD players
  • Home theater systems
  • Set-top boxes

Features

  • Stereo D/A converter
  • High performance audio
  • Low power consumption
  • Oversampling digital filter
  • Analog output drivers
  • Various output formats

Benefits

  • High fidelity audio reproduction
  • Extended battery life in portable devices
  • Reduced system cost and complexity
  • Improved audio quality
  • Flexibility in system design

Details

The CS4328-BP provides high-quality audio conversion, transforming digital audio data into analog signals suitable for playback. It typically incorporates features such as oversampling digital filtering to reduce noise and distortion, and analog output drivers to provide a robust signal to external audio amplifiers or headphones. It also supports various output formats, allowing for flexibility in system design.

Technical Specifications (Typical): The CS4328-BP typically supports a variety of sampling rates, such as 32kHz, 44.1kHz, 48kHz, 96kHz, and potentially higher. Resolution is often 24-bit. The signal-to-noise ratio (SNR) and total harmonic distortion plus noise (THD+N) are important specifications for audio performance and are usually quite high for this component. The datasheet will provide exact specifications. Power consumption is relatively low.

Package: DIP or SOIC, depending on the variant.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Harris Corporation
Operational Amplifiers
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess