EN
  • EN
  • DE

ALPHA-TRX915S

Part No ALPHA-TRX915S
Manufacturer RF Solutions
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RF Solutions
Status Obsolete(EOL)
RF Family/Standard General ISM
Modulation FSK
Frequency 915MHz
Data Rate 256Kbps
Serial Interfaces SPI
Supply Voltage - Operating 2.2 V to 3.8 V
Current - Receiving 10mA to 13mA
Current - Transmitting 13mA to 25mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Dimension Module
Win Source Part Number 1114181-ALPHA-TRX915S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALPHA-TRX915S CAD Model

Description

The ALPHA-TRX915S is an obsolete (EOL) electronic component manufactured by RF Solutions.

  • Category: RF/IF and RFID
  • Supply and Demand Status: Balanced
  • Frequency: 915MHz
  • Data Rate: 256Kbps
  • Modulation Type: FSK
  • Receiving Current: 10mA to 13mA
  • Transmitting Current: 13mA to 25mA
  • Status: Obsolete (EOL)

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess