Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Pulse
Package Tube
Product Status Active
Number of Lines 2
Current Rating (Max) 3.3A
DC Resistance (DCR) (Max) 18mOhm
Temperature Range - Operating -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height (Max) 0.220" (5.60mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 849158-PA2743NL
Ultra Librarian 3D Model Ultra Librarian PA2743NL CAD Model

Description

The 849158-PA2743NL is a common mode choke filter designed for electronic components.

  • Package: tube
  • Size: 0.500" L x 0.500" W (12.70mm x 12.70mm)
  • Maximum Current: 3.3A
  • DC Resistance (DCR): 18mOhm maximum
  • Mounting Type: surface mount
  • Temperature Range: -40°C to 130°C
  • Product Status: active
  • Manufacturer: Pulse

You May Also Be Interested in

Sunlord
CMC 400MA 2LN 67 OHM SMD
Lowest to $0.1268
ECAD model for SDCW2012-2-670TF
Eaton Bussmann
CMC 350UH 2A 2LN SMD / 350 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm (Typ)
Lowest to $4.3985
ECAD model for CMS3-8-R
Murata Electronics North America
CMC 3A 2LN 250 OHM SMD AEC-Q200
Lowest to $0.8979
ECAD model for DLW5BTH251TQ2L
TDK Corporation
Ind Common Mode Choke 10mH 1.1A 400mOhm -30% to 50% Wirewound 4-Pin Radial Tray
Need more? Email Us
ECAD model for B82731H2112A30
Kemet
CMC 40UH 3A 2LN TH / 40 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 3A DCR 35mOhm
Need more? Email Us
ECAD model for SN10-300
Sumida America Components Inc.
CMC 10MH 600MA 2LN TH
Need more? Email Us
ECAD model for LF2020NP-103
EPCOS (TDK)
CMC 27MH 1.4A 2LN TH
Lowest to $0.0477
ECAD model for B82723J2142N020
Murata Electronics North America
CMC 160MA 2LN 920 OHM SMD / 2 Line Common Mode Choke Surface Mount 920 Ohms @ 100 MHz 160mA DCR 950mOhm
Lowest to $0.1487
ECAD model for DLW21SN921SK2L
EPCOS (TDK)
CMC 1.1MH 2A 2LN SMD / 1.1 mH @ 10 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 65mOhm (Typ)
Lowest to $2.3637
ECAD model for B82720S2202N040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4526 $51.5046
50+ $2.0124 $100.6200
77+ $1.9495 $150.1115
107+ $1.8866 $201.8662
138+ $1.8237 $251.6706
184+ $1.6351 $300.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,071 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention