Products specifications Report Issue?

Package Tray
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0
Frequency 2.4GHz
Data Rate 450Mbps
Power - Output 2.6dBm
Sensitivity -88dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Utilized IC / Part STLC2690
Memory Size 512kB Flash, 128kB RAM
Voltage - Supply 3.3V
Current - Receiving 12mA
Current - Transmitting 26mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian SPBT3.0DP2 CAD Model

You May Also Be Interested in

STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $38.4091
ECAD model for WFM200S022XNA3
Simcom
SMD,17.6x15.7mm RF Transceiver Modules and Modems RoHS
Lowest to $11.4090
ECAD model for SIM868
Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us
ECAD model for EC25EFA-MINIPCIE
Quectel
Linear IC
Need more? Email Us
ECAD model for EG912UGLAA-I05-SGNSA
Microchip Technology
RF TXRX MOD WIFI TH SMD
Need more? Email Us
ECAD model for ATWINC1500-MR210PB1952-T
RAKwireless Technology
15km UART SMD,12x12mm RF Transceiver Modules and Modems RoHS
Lowest to $14.9914
ECAD model for RAK3172-SIP-9-SM-NI
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MGM12P22F1024GE-V2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention