EN
  • EN
  • DE

SGA-6386-TR1

Part No SGA-6386-TR1
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 189474-SGA-6386-TR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGA-6386-TR1 CAD Model

Description

The SGA-6386-TR1 is a high-performance amplifier designed by RF Micro Devices (now Qorvo) for various radio frequency (RF) applications. It is known for its high gain, low noise figure, and excellent linearity, making it suitable for demanding wireless communication systems. The TR1 suffix typically indicates a specific packaging or tape and reel option.

Applications:

  • Wireless Infrastructure: Used in base stations, repeaters, and remote radio heads (RRH).
  • WiMAX and LTE Systems: Employed as a low-noise amplifier (LNA) or driver amplifier.
  • Satellite Communications: Implemented in satellite receivers and transmitters.
  • Test and Measurement: Utilized in signal generators, spectrum analyzers, and network analyzers.
  • General RF Amplification: Suitable for various RF signal boosting needs.

Features:

  • High Gain: Provides substantial signal amplification to improve signal strength.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Excellent Linearity: Reduces signal distortion and intermodulation products.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies.
  • Surface Mount Technology (SMT): Enables easy integration into printed circuit boards.

Benefits:

  • Enhanced Signal Quality: Improves the signal-to-noise ratio for better reception and transmission.
  • Increased System Performance: Boosts overall system sensitivity and dynamic range.
  • Reduced Interference: Minimizes unwanted signal distortion and spurious emissions.
  • Simplified Design: Facilitates easier integration into RF systems.
  • Compact Size: Allows for space-saving designs in miniaturized applications.

Additional Details:

The SGA-6386-TR1 typically requires an external biasing network for optimal operation. Its performance characteristics, such as gain, noise figure, and output power, are specified in the manufacturer's datasheet. Careful attention to impedance matching is crucial for maximizing performance. The device is usually housed in a small surface-mount package, allowing for efficient heat dissipation. This amplifier is designed for use in high-performance RF and microwave applications where signal integrity and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9949 $59.8980
47+ $2.4578 $115.5166
73+ $2.3805 $173.7765
101+ $2.3042 $232.7242
130+ $2.2268 $289.4840
174+ $1.9970 $347.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess