EN
  • EN
  • DE

RF9810TR

Part No RF9810TR
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835363-RF9810TR
Ultra Librarian 3D Model Ultra Librarian RF9810TR CAD Model

Description

The RF9810TR is a quadrature modulator designed for various communication systems, providing efficient and precise modulation of signals. Manufactured by RF Micro Devices (now Qorvo), it is often used in transmitters to convert baseband signals into radio frequency (RF) signals. The 'TR' suffix likely indicates a specific packaging option, such as tape and reel.

Applications:

  • Wireless Communication Systems (e.g., Cellular, Wi-Fi)
  • Software Defined Radios (SDR)
  • Digital Communication Systems
  • Test and Measurement Equipment
  • Modulation/Demodulation Subsystems

Features:

  • Quadrature Modulation: Allows for efficient transmission of data.
  • High Modulation Accuracy: Ensures high signal quality.
  • Low Carrier Leakage: Minimizes unwanted signals.
  • Low Sideband Suppression: Improves signal clarity.
  • Wideband Operation: Supports multiple frequency bands.
  • Compact Size: Facilitates integration into small form-factor devices.

Benefits:

  • Efficient Data Transmission: Maximizes the amount of data that can be transmitted.
  • Improved Signal Quality: Reduces errors and enhances communication reliability.
  • Enhanced System Performance: Optimizes the overall performance of wireless systems.
  • Simplified Design: Lowers development costs and time-to-market.
  • Versatile Solution: Can be used in a wide range of applications.

Additional Details:

The RF9810TR performs quadrature modulation, which involves modulating two carrier signals that are 90 degrees out of phase with each other. This allows for the transmission of more data than single-carrier modulation schemes. High modulation accuracy, low carrier leakage, and low sideband suppression are important characteristics of a quadrature modulator, as they contribute to high signal quality and minimize interference with other wireless devices. The RF9810TR is designed to operate over a wide frequency range, making it suitable for use in a variety of communication systems. Detailed technical specifications, including frequency range, modulation accuracy, carrier leakage, and sideband suppression, can be found in the product datasheet. The RF9810TR typically requires external components, such as filters and amplifiers, to optimize its performance. Understanding the specific requirements of the target application is crucial for selecting the appropriate external components.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0871 $62.6130
70+ $1.7129 $119.9030
105+ $1.6597 $174.2685
145+ $1.6055 $232.7975
190+ $1.5523 $294.9370
250+ $1.3918 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess