EN
  • EN
  • DE

ATXMEGA64A1-AUR

Part No ATXMEGA64A1-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLSH 100TQFP / AVR AVR® XMEGA® A1 Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-TQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A1
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I²C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATXMEGA64
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 1,500 pcs
Win Source Part Number 1381498-ATXMEGA64A1-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A1-AUR CAD Model

Description

The Microchip ATXMEGA64A1-AUR is a high-performance, low-power 8/16-bit microcontroller that seamlessly integrates the efficiency of an 8-bit microcontroller with the processing power of a 16-bit processor. This versatile microcontroller is part of the AVR® XMEGA® A1 series and is designed to offer a perfect balance between power consumption and performance, making it ideal for a wide range of applications in industrial, consumer, automotive, and communication markets.

Key Features

  • Advanced RISC Architecture: The ATXMEGA64A1-AUR operates with a maximum frequency of 32MHz and includes 64KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, providing ample memory for complex applications.
  • High Precision Analog: It boasts a 12-bit ADC with up to 16 channels and a 2-channel 12-bit DAC, ensuring accurate analog signal processing and control.
  • Real-Time Performance: The device comes with a full set of peripherals including eight flexible 16-bit timer/counters with capture, compare, and PWM capability, ensuring precise timing and control for real-time applications.
  • Robust Connectivity: With features such as USB Full-speed Device, USART, SPI, and TWI interfaces, the microcontroller offers versatile connectivity options for easy integration into various systems.
  • Power Efficiency: The innovative picoPower® technology enables the ATXMEGA64A1-AUR to operate at minimal power, extending battery life in portable applications.

Applications

The ATXMEGA64A1-AUR can be used in a variety of applications such as:

  • Industrial control systems
  • Battery management systems
  • Medical devices
  • Building automation
  • Consumer electronics
  • Automotive control units

Package and Availability

The ATXMEGA64A1-AUR comes in a 64-TQFP (Thin Quad Flat Pack) package and is available in tape and reel form for automated assembly processes. As part of Microchip's commitment to long-term supply, this microcontroller is backed by Microchip's customer-driven obsolescence policy, ensuring availability and support for the life of your product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2383 $67.4298
13+ $9.2212 $119.8756
20+ $8.9330 $178.6600
27+ $8.6449 $233.4123
35+ $8.3568 $292.4880
47+ $7.4923 $352.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess