Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953573-FH8069004532205
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004532205 CAD Model

Description

The FH8069004532205 is an Intel embedded microprocessor, belonging to either the Xeon or Core family, optimized for use in embedded systems. Given its classification, it will likely emphasize reliability, long-term availability, and performance within constrained power budgets, common requirements for embedded applications.

Applications:

  • Industrial Control: Applications include industrial automation, machine control, and process management systems.
  • Network Infrastructure: Routers, switches, and firewalls within networking equipment.
  • Digital Security and Surveillance: Video surveillance systems and access control solutions.
  • Retail Solutions: Point-of-sale terminals and digital kiosks.
  • Medical Equipment: Diagnostic imaging and patient monitoring devices.

Features:

  • Multi-Core Processing: Offers efficient processing and execution of multi-threaded applications.
  • Integrated Graphics: Includes integrated graphics for display capabilities.
  • Extended Temperature Support: Designed to operate reliably in extended temperature ranges.
  • Long Lifecycle: Long product lifecycle ensures availability for extended periods, reducing redesign costs.
  • Advanced Security Technologies: Integrated security technologies protect against hardware and software threats.
  • Energy Efficiency: Optimizes performance per watt for energy-efficient operation.

Benefits:

  • High Performance: Delivers robust performance for demanding embedded applications.
  • Reliable Operation: Designed for dependable operation in harsh environments.
  • Long-Term Availability: Ensures component availability over an extended product lifecycle.
  • Enhanced Security: Safeguards system integrity and protects against security threats.
  • Reduced Power Consumption: Minimizes power consumption, enabling energy-efficient systems.

Additional Details:

The FH8069004532205 likely utilizes a BGA (Ball Grid Array) package for better thermal dissipation and mechanical robustness in embedded applications. More specific details on core count, clock speed, cache size, and memory support require a deep dive into Intel's detailed product specifications. Designed for longevity and reliability, this processor suits applications that demand consistent operation over extended periods.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
NXP / Nexperia
IC MCU 32BIT 32KB FLASH 16WLCSP / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 16-WLCSP (2.17x2.32)
Lowest to $3.5036
ECAD model for LPC1104UK,118
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention