EN
  • EN
  • DE

RF7388SR

Part No RF7388SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293854-RF7388SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7388SR CAD Model

Description

The RF7388SR is a surface-mount RF switch from Qorvo (formerly RF Micro Devices), engineered for high-performance wireless applications. This SPDT (Single Pole Double Throw) switch is designed to provide reliable signal routing with minimal signal degradation. Its key characteristics include low insertion loss, high isolation, and excellent power handling capabilities, making it ideal for demanding RF front-end designs.

Applications:

  • Cellular Infrastructure: Base Transceiver Stations (BTS) and Remote Radio Units (RRU).
  • Wireless LAN (WLAN): Wi-Fi routers, access points, and client devices.
  • LTE and 5G Devices: Mobile phones, tablets, and other wireless communication devices.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Satellite Communication Systems: Low Noise Block Downconverters (LNBs).

Features:

  • Low Insertion Loss: Minimizes signal attenuation, ensuring maximum signal strength and improved system performance.
  • High Isolation: Reduces unwanted signal leakage between ports, preventing interference and maintaining signal integrity.
  • Excellent Linearity: Provides minimal distortion of the RF signal, crucial for maintaining signal quality in communication systems.
  • High Power Handling: Capable of handling high RF power levels without degradation, making it suitable for high-power applications.
  • Small Form Factor: The compact surface-mount package saves valuable board space in densely populated designs.
  • Wide Operating Frequency Range: Operates across a broad range of frequencies, making it versatile for various wireless communication standards.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Reduced Interference: High isolation minimizes unwanted signal leakage, reducing interference and improving signal-to-noise ratio.
  • Improved Signal Quality: Excellent linearity ensures minimal distortion of the RF signal, maintaining signal quality in communication systems.
  • Increased Power Handling Capability: The ability to handle high RF power levels allows for use in high-power applications.
  • Simplified Design and Integration: The small form factor and ease of integration simplify design and reduce board space requirements.

Additional Details:

The RF7388SR is designed to be controlled via a simple logic interface. Proper impedance matching is crucial to achieve optimal performance. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.

The RF7388SR is typically supplied in tape and reel packaging for automated assembly. Appropriate soldering techniques should be employed to ensure reliable performance and longevity.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8986 $59.5944
10+ $12.2245 $122.2450
15+ $11.8426 $177.6390
21+ $11.4605 $240.6705
27+ $11.0785 $299.1195
35+ $9.9325 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess