EN
  • EN
  • DE

BUK7618-55

Part No BUK7618-55
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS transistor Standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156136-BUK7618-55
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK7618-55 CAD Model

Description

The BUK7618-55 is a state-of-the-art, high-performance power MOSFET brought to you by NXP Semiconductors. This advanced device is designed to meet a wide range of applications, offering superior efficiency and reliability. It is particularly well-suited for automotive applications, where robustness and energy efficiency are of paramount importance.

Key Features

  • Low On-State Resistance: The BUK7618-55 features an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your application.
  • High Current Capability: With its ability to handle high currents, this MOSFET is ideal for demanding environments where power density and thermal management are critical.
  • Logic Level Gate Drive: The device can be driven directly from low-power logic circuits, simplifying design and reducing the need for additional driver components.
  • Robust Thermal Performance: The BUK7618-55 is encapsulated in a compact, surface-mount package that offers excellent thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Automotive Grade: Manufactured to meet the rigorous standards of the automotive industry, this MOSFET is AEC-Q101 qualified, ensuring high reliability for automotive applications.

Applications

The versatility of the BUK7618-55 makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems such as engine control units, power steering, and DC/DC converters
  • High-efficiency power supplies
  • Motor drives and controllers
  • Protection circuits
  • Switch-mode power supplies (SMPS)

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 55V
Continuous Drain Current (ID) 75A
Power Dissipation (PD) 110W
Operating Temperature Range -55°C to +175°C

With its superior performance and automotive-grade reliability, the BUK7618-55 from NXP is the ideal choice for designers looking for a high-quality power MOSFET. Its robust design and efficient operation make it a valuable component in any power management system.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess