EN
  • EN
  • DE

EMIF06-HMC01F2

Part No EMIF06-HMC01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 50 OHM/20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 50
Values R = 50 Ohms, C = 20pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.076" L x 0.076" W (1.92mm x 1.92mm)
Height 0.028" (0.70mm)
Win Source Part Number 081005-EMIF06-HMC01F2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF06-HMC01F2 CAD Model

Description

EMIF06-HMC01F2: A Compact EMI Filtering and ESD Protection Solution

The EMIF06-HMC01F2 is a high-performance, integrated solution designed by STMicroelectronics to address electromagnetic interference (EMI) and electrostatic discharge (ESD) protection in compact electronic systems. This device is particularly well-suited for mobile phones, PDAs, and other portable devices where space is at a premium and protection against EMI and ESD is crucial for reliability and performance.

Key Features

  • 6-Line EMI Filtering: The EMIF06-HMC01F2 offers six lines of EMI filtering, providing comprehensive noise suppression across multiple signal lines.
  • Integrated ESD Protection: This component includes built-in ESD protection circuitry, capable of withstanding electrostatic discharges according to the IEC 61000-4-2 standard, thereby safeguarding sensitive circuitry.
  • Low Line Capacitance: The low line capacitance ensures signal integrity, making it ideal for high-speed data lines where maintaining signal quality is essential.
  • High Attenuation: The device provides high attenuation of unwanted RF signals, ensuring cleaner signal transmission and reception.
  • Small Package: The EMIF06-HMC01F2 comes in a compact μQFN package, which is optimized for space-constrained applications.

Applications

Thanks to its versatile features, the EMIF06-HMC01F2 is suitable for a wide range of applications, including:

  • Mobile and Smartphones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook and Tablet Computers
  • GPS Navigation Systems
  • Other sensitive electronic devices requiring EMI filtering and ESD protection

Performance and Quality

STMicroelectronics is known for its commitment to quality and performance, and the EMIF06-HMC01F2 is no exception. It is manufactured using a process that ensures high reliability and functionality, even in the most demanding environments. Users can expect a robust performance that not only meets but exceeds industry standards for EMI and ESD protection.

In summary, the EMIF06-HMC01F2 is an excellent choice for designers looking to enhance the resilience and integrity of their electronic systems against EMI and ESD without compromising on space or signal quality.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0217 $61.3020
140+ $0.8385 $117.3900
215+ $0.8122 $174.6230
295+ $0.7860 $231.8700
385+ $0.7598 $292.5230
510+ $0.6812 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess