EN
  • EN
  • DE

RF3159GTR

Part No RF3159GTR
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835276-RF3159GTR
Ultra Librarian 3D Model Ultra Librarian RF3159GTR CAD Model

Description

The RF3159GTR is a high-power, high-efficiency linear power amplifier designed for use in various wireless communication systems. Manufactured by RF Micro Devices (now Qorvo), this amplifier is optimized for performance in demanding applications where linearity and power efficiency are crucial. It's designed to operate within specific frequency bands, making it suitable for a variety of wireless standards.

Applications:

  • Cellular Infrastructure: Used in base stations to amplify signals for mobile communication.
  • Wireless Data Transmission: Employed in systems requiring robust and linear amplification for reliable data transfer.
  • Public Safety Radios: Integrated into communication devices for emergency services, ensuring clear and amplified signal transmission.
  • Test and Measurement Equipment: Utilized in signal generators and analyzers for accurate and linear signal amplification.

Features:

  • High Power Output: Delivers substantial power amplification for extended range and coverage.
  • High Efficiency: Designed for optimal power consumption, reducing heat dissipation and improving overall system efficiency.
  • Excellent Linearity: Maintains signal integrity and minimizes distortion, crucial for accurate data transmission.
  • Compact Size: Allows for integration into space-constrained devices and systems.
  • Integrated Matching Circuits: Simplifies design and reduces the need for external components.

Benefits:

  • Extended Communication Range: The high power output ensures reliable communication over greater distances.
  • Improved Signal Quality: The excellent linearity minimizes signal distortion, leading to clearer and more reliable communication.
  • Reduced Power Consumption: The high efficiency design minimizes power waste, extending battery life in portable devices.
  • Simplified System Design: Integrated matching circuits reduce the need for external components, simplifying the design process.
  • Enhanced System Reliability: Robust design and construction ensure stable and reliable performance in demanding environments.

Additional Details:

The RF3159GTR typically operates within a specific frequency range, often in the cellular or ISM bands. Its performance characteristics, such as gain, power output, and efficiency, are often specified under particular operating conditions, including voltage, temperature, and frequency. The amplifier's linearity is usually measured by metrics like Adjacent Channel Power Ratio (ACPR) or Error Vector Magnitude (EVM), which quantify the level of distortion introduced by the amplifier.

Designers should consult the datasheet for the RF3159GTR to obtain precise specifications and application guidelines. This will provide detailed information regarding bias conditions, matching networks, and thermal management considerations to ensure optimal performance and reliability.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3137 $59.1165
110+ $1.0780 $118.5800
170+ $1.0443 $177.5310
230+ $1.0106 $232.4380
300+ $0.9769 $293.0700
400+ $0.8759 $350.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess