EN
  • EN
  • DE

RF2514TR7

Part No RF2514TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293417-RF2514TR7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2514TR7 CAD Model

Description

The RF2514TR7 is a power amplifier module from RF Micro Devices (now Qorvo), designed for use in a variety of wireless communication applications. It provides efficient and reliable amplification of RF signals, making it suitable for integration into cellular handsets and other wireless devices. Its key features include a compact size, ease of use, and robust performance.

Applications:

  • Cellular handsets: Serves as the primary power amplifier in GSM/GPRS/EDGE mobile phones.
  • Wireless data devices: Used in wireless modems, PC cards, and other data communication devices.
  • ISM band applications: Suitable for use in devices operating within the Industrial, Scientific, and Medical (ISM) frequency bands.
  • Remote control systems: Found in remote control transmitters requiring signal amplification.

Features:

  • High efficiency: Maximizes battery life in portable devices by minimizing power consumption.
  • Compact size: Facilitates integration into small and space-constrained devices.
  • Integrated matching network: Simplifies the design process and reduces the number of external components needed.
  • Low voltage operation: Operates efficiently from a single, low-voltage power supply.
  • Power down mode: Reduces current consumption during idle periods, further extending battery life.
  • Over Voltage Protection: Contains circuitry to protect against damage from overvoltage situations.

Benefits:

  • Extended battery life: High efficiency leads to longer operating times for battery-powered devices.
  • Simplified design: The integrated matching network reduces design complexity and component count.
  • Improved system performance: Provides reliable and consistent RF signal amplification.
  • Cost-effective solution: Offers a competitively priced solution for RF power amplification.
  • Ease of integration: Small size and minimal external component requirements simplify the integration process.

Additional Details:

The RF2514TR7 operates within specific frequency bands (e.g., 824-849 MHz, 1850-1910 MHz) based on the application. Key specifications include output power (typically in the 30-35 dBm range), gain, and supply voltage. Refer to the datasheet for detailed operating conditions and performance characteristics. The package is typically a small surface-mount type.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess