The LTM4648IY#PBF is a high-performance power module from Linear Technology, designed to cater to demanding power management applications. This module is a testament to Linear Technology's commitment to providing innovative solutions that combine efficiency with ease of use.
Key Features:
- High Efficiency: The LTM4648IY#PBF boasts an impressive efficiency rating, which is crucial for reducing heat and improving system reliability in various applications.
- Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for different power systems and ensuring stable operation under varying input conditions.
- Multi-Output Capability: This module supports multiple outputs, enabling it to power several components simultaneously, which is ideal for complex electronic systems.
- Adjustable Output Voltage: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
- Integrated Components: It integrates inductors, MOSFETs, a DC/DC controller, and compensation in a compact package. This integration simplifies design and reduces external component count.
- Thermal Performance: The LTM4648IY#PBF is designed with thermal performance in mind, featuring a robust thermal design to handle high temperatures without compromising performance.
Applications:
The LTM4648IY#PBF is suitable for a wide range of applications, including but not limited to:
- Data communication equipment
- Telecom infrastructure
- Industrial systems
- Medical equipment
- Networking devices
- Automotive products
Product Specifications:
| Parameter |
Value |
| Input Voltage Range |
4.5V to 17V |
| Output Voltage Range |
0.6V to 5.5V |
| Output Current |
Up to 10A per channel |
| Operating Temperature Range |
-40°C to +125°C |
| Package |
Encapsulated LGA |
Overall, the LTM4648IY#PBF is a powerful and reliable solution for modern electronic power requirements, delivering high efficiency, flexibility, and ease of use in a compact form factor.