Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 0Hz to 250MHz
RF Frequency 800MHz to 2.5GHz
Noise Floor -152dBm/Hz
Output Power 3dBm
Operating Supply Current 50mA
Supply Voltage - Operating 4.5 V to 6 V
Test Frequency 2GHz
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 062491-RF2422TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2422TR CAD Model

Description

The RF Micro Devices RF2422TR is a modulator designed for use in RF/IF and RFID applications.

  • Test Frequency: 2GHz
  • Noise Floor: -152dBm/Hz
  • Output Power: 3dBm
  • Package: 16-SOIC
  • Supply Voltage: 4.5V to 6V

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $4.1421
ECAD model for AD8346ARU-REEL7
Texas Instruments
Quadrature Modulator with Integrated PLL and VCO
Lowest to $10.5564
ECAD model for TRF3722IRGZT
Analog Devices Inc.
Quadrature Mod 80MHz 16-Pin TSSOP EP T/R / IC QUAD MOD 140-1000MHZ 16TSSOP
Lowest to $44.3182
ECAD model for AD8345AREZ-RL7
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $29.4588
ECAD model for HMC630LP3E
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Need more? Email Us
ECAD model for HSP50415VI
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $20.1451
ECAD model for TRF370315IRGET
Analog Devices Inc.
RF MODULATR 400MHZ-1.25GHZ 40QFN
Lowest to $20.7079
ECAD model for ADRF6701ACPZ-R7
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $873.6000
ECAD model for MAX5860PUXH+
ON Semiconductor
IC MODULATOR RF VHF 16SSOP
Need more? Email Us
ECAD model for A77000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention